RegalRexnord Link-Belt PT3U2E32N Pillow Blocks Ball Bearings PT3U2E32N

Description
2" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Setscrew Locking, Single Lip Contact Seal
Description
2" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Setscrew Locking, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PT3U2E32N Pillow Blocks Ball Bearings - PT3U2E32N - RegalRexnord
Milwaukee, WI, United States
Link-Belt PT3U2E32N Pillow Blocks Ball Bearings
PT3U2E32N
Link-Belt PT3U2E32N Pillow Blocks Ball Bearings PT3U2E32N
2" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Setscrew Locking, Single Lip Contact Seal

2" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Setscrew Locking, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PT3U2E32N
Product Name Link-Belt PT3U2E32N Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2 inch (50.8 mm)
Rated Speed 4800 rpm
Load Rating 7920 lbs (3592 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
1-1/8 in. ID, 4-1/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20618 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.59 inch (40.48 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
Pillow Blocks-Locking Collar Type  -  Inch - BBXBLK-HCP20620 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Locking Collar
Shaft Diameter 1.25 inch (31.75 mm)
View Details
2 suppliers