RegalRexnord Link-Belt PT3U2E20N Pillow Blocks Ball Bearings PT3U2E20N

Description
1 1/4" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Setscrew Locking, Single Lip Contact Seal
Description
1 1/4" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Setscrew Locking, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PT3U2E20N Pillow Blocks Ball Bearings - PT3U2E20N - RegalRexnord
Milwaukee, WI, United States
Link-Belt PT3U2E20N Pillow Blocks Ball Bearings
PT3U2E20N
Link-Belt PT3U2E20N Pillow Blocks Ball Bearings PT3U2E20N
1 1/4" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Setscrew Locking, Single Lip Contact Seal

1 1/4" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Setscrew Locking, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PT3U2E20N
Product Name Link-Belt PT3U2E20N Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.25 inch (31.75 mm)
Rated Speed 8000 rpm
Load Rating 4390 lbs (1991 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
1-11/16 in. ID, 7-13/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20927 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.06 inch (52.39 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509046 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Plain Type Pillow Block Bearing, 20mm - 80UP-20 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details