1 1/4" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Setscrew Locking, Single Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | PT3U220N |
| Product Name | Link-Belt PT3U220N Pillow Blocks Ball Bearings |
| Bearing Type | Ball |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 1.25 inch (31.75 mm) |
| Rated Speed | 6850 rpm |
| Load Rating | 5810 lbs (2635 kg) |