RegalRexnord Link-Belt PT3S2E20EK82 Pillow Blocks Ball Bearings PT3S2E20EK82

Description
1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Setscrew Locking, Single Lip Contact Seal, Penetrated Inner and Outer Rings
Description
1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Setscrew Locking, Single Lip Contact Seal, Penetrated Inner and Outer Rings

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PT3S2E20EK82 Pillow Blocks Ball Bearings - PT3S2E20EK82 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PT3S2E20EK82 Pillow Blocks Ball Bearings
PT3S2E20EK82
Link-Belt PT3S2E20EK82 Pillow Blocks Ball Bearings PT3S2E20EK82
1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Setscrew Locking, Single Lip Contact Seal, Penetrated Inner and Outer Rings

1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Setscrew Locking, Single Lip Contact Seal, Penetrated Inner and Outer Rings

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PT3S2E20EK82
Product Name Link-Belt PT3S2E20EK82 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.25 inch (31.75 mm)
Rated Speed 5600 rpm
Load Rating 4390 lbs (1991 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL322 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.33 inch (110 mm)
View Details
0.75
Specs
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 480 lbs (218 kg)
Housing Aluminum
View Details
Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
Sliding Block - HGH35 HA -  - FHD Bearings Co., Ltd.
FHD Bearings Co., Ltd.
Specs
Bearing Type Ball
Load Rating 2318 lbs (1051 kg)
Bearing Bearing Steel
View Details