1" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Setscrew Locking, Single Lip Contact Seal, 100% Grease Filled, Housing Plugged
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | PT3S216EK6 |
| Product Name | Link-Belt PT3S216EK6 Pillow Blocks Ball Bearings |
| Bearing Type | Ball |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 1 inch (25.4 mm) |
| Rated Speed | 6800 rpm |
| Load Rating | 3150 lbs (1429 kg) |