RegalRexnord Link-Belt PT3CL2M45JH4C5 Pillow Blocks Ball Bearings PT3CL2M45JH4C5

Description
45mm Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Centrik-Lok CL Locking Device, Clearance Seal, Steel Retainer, High Temp Grease, C5 Increased Clearance
Description
45mm Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Centrik-Lok CL Locking Device, Clearance Seal, Steel Retainer, High Temp Grease, C5 Increased Clearance

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PT3CL2M45JH4C5 Pillow Blocks Ball Bearings - PT3CL2M45JH4C5 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PT3CL2M45JH4C5 Pillow Blocks Ball Bearings
PT3CL2M45JH4C5
Link-Belt PT3CL2M45JH4C5 Pillow Blocks Ball Bearings PT3CL2M45JH4C5
45mm Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Centrik-Lok CL Locking Device, Clearance Seal, Steel Retainer, High Temp Grease, C5 Increased Clearance

45mm Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Centrik-Lok CL Locking Device, Clearance Seal, Steel Retainer, High Temp Grease, C5 Increased Clearance

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PT3CL2M45JH4C5
Product Name Link-Belt PT3CL2M45JH4C5 Pillow Blocks Ball Bearings
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS308 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
View Details
0.25
Specs
Bearing Type Needle Roller
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 210 lbs (95.24 kg)
View Details
Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Plain Type Pillow Block Bearing, 6mm - 80UP-06 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details