RegalRexnord Link-Belt PT3CL2E20N Pillow Blocks Ball Bearings PT3CL2E20N

Description
1 1/4" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal
Description
1 1/4" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PT3CL2E20N Pillow Blocks Ball Bearings - PT3CL2E20N - RegalRexnord
Milwaukee, WI, United States
Link-Belt PT3CL2E20N Pillow Blocks Ball Bearings
PT3CL2E20N
Link-Belt PT3CL2E20N Pillow Blocks Ball Bearings PT3CL2E20N
1 1/4" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal

1 1/4" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PT3CL2E20N
Product Name Link-Belt PT3CL2E20N Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Rated Speed 8000 rpm
Load Rating 4390 lbs (1991 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL315 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
20mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PPZM20F054 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7874 inch (20 mm)
Load Rating 2083 lbs (945 kg)
View Details
Plumber Blocks - SNN Series - NSK Americas
Specs
Bearing Type Plain
Bearing / Housing Features Plummer Block
Shaft Securing Method No Locking Method
View Details