RegalRexnord Link-Belt PSY220N Pillow Blocks Ball Bearings PSY220N

Description
1 1/4" Mounted Ball Bearing, Standard Duty, Formed Steel 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal
Description
1 1/4" Mounted Ball Bearing, Standard Duty, Formed Steel 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PSY220N Pillow Blocks Ball Bearings - PSY220N - RegalRexnord
Milwaukee, WI, United States
Link-Belt PSY220N Pillow Blocks Ball Bearings
PSY220N
Link-Belt PSY220N Pillow Blocks Ball Bearings PSY220N
1 1/4" Mounted Ball Bearing, Standard Duty, Formed Steel 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

1 1/4" Mounted Ball Bearing, Standard Duty, Formed Steel 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PSY220N
Product Name Link-Belt PSY220N Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Rated Speed 6850 rpm
Load Rating 5810 lbs (2635 kg)
Housing Pressed Steel
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL314 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
1-11/16 in. ID, 7-13/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20927 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.06 inch (52.39 mm)
View Details