RegalRexnord Link-Belt PSW2E20E Pillow Blocks Ball Bearings PSW2E20E

Description
1 1/4" Mounted Ball Bearing, Intermediate Duty, Formed Steel 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal
Description
1 1/4" Mounted Ball Bearing, Intermediate Duty, Formed Steel 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PSW2E20E Pillow Blocks Ball Bearings - PSW2E20E - RegalRexnord
Milwaukee, WI, United States
Link-Belt PSW2E20E Pillow Blocks Ball Bearings
PSW2E20E
Link-Belt PSW2E20E Pillow Blocks Ball Bearings PSW2E20E
1 1/4" Mounted Ball Bearing, Intermediate Duty, Formed Steel 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

1 1/4" Mounted Ball Bearing, Intermediate Duty, Formed Steel 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PSW2E20E
Product Name Link-Belt PSW2E20E Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Rated Speed 5600 rpm
Load Rating 4390 lbs (1991 kg)
Housing Pressed Steel
Unlock Full Specs
to access all available technical data

Similar Products

0.75
Specs
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 480 lbs (218 kg)
Housing Aluminum
View Details
Plummer Blocks & Pillow Blocks - 7509043 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 7.99 inch (203 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
Pillow Blocks-Locking Collar Type  -  Inch - BBXBLK-HCP21238 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Locking Collar
Shaft Diameter 2.38 inch (60.32 mm)
View Details
2 suppliers