RegalRexnord Link-Belt PSW212E Pillow Blocks Ball Bearings PSW212E

Description
3/4" Mounted Ball Bearing, Intermediate Duty, Formed Steel 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal
Description
3/4" Mounted Ball Bearing, Intermediate Duty, Formed Steel 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PSW212E Pillow Blocks Ball Bearings - PSW212E - RegalRexnord
Milwaukee, WI, United States
Link-Belt PSW212E Pillow Blocks Ball Bearings
PSW212E
Link-Belt PSW212E Pillow Blocks Ball Bearings PSW212E
3/4" Mounted Ball Bearing, Intermediate Duty, Formed Steel 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

3/4" Mounted Ball Bearing, Intermediate Duty, Formed Steel 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PSW212E
Product Name Link-Belt PSW212E Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Rated Speed 7500 rpm
Load Rating 2870 lbs (1302 kg)
Housing Pressed Steel
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
Bearing Stainless Steel
View Details
1-1/4 in. ID, 6-11/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details