RegalRexnord Link-Belt PSU2E20N Pillow Blocks Ball Bearings PSU2E20N

Description
1 1/4" Mounted Ball Bearing, Standard Duty, Formed Steel 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal
Description
1 1/4" Mounted Ball Bearing, Standard Duty, Formed Steel 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PSU2E20N Pillow Blocks Ball Bearings - PSU2E20N - RegalRexnord
Milwaukee, WI, United States
Link-Belt PSU2E20N Pillow Blocks Ball Bearings
PSU2E20N
Link-Belt PSU2E20N Pillow Blocks Ball Bearings PSU2E20N
1 1/4" Mounted Ball Bearing, Standard Duty, Formed Steel 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

1 1/4" Mounted Ball Bearing, Standard Duty, Formed Steel 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PSU2E20N
Product Name Link-Belt PSU2E20N Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.25 inch (31.75 mm)
Rated Speed 8000 rpm
Load Rating 4390 lbs (1991 kg)
Unlock Full Specs
to access all available technical data

Similar Products

2-1/8 in. ID, 6-3/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21134 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Sliding Block - HGH35 HA -  - FHD Bearings Co., Ltd.
FHD Bearings Co., Ltd.
Specs
Bearing Type Ball
Load Rating 2318 lbs (1051 kg)
Bearing Bearing Steel
View Details