RegalRexnord Link-Belt PSU212N Pillow Blocks Ball Bearings PSU212N

Description
3/4" Mounted Ball Bearing, Standard Duty, Formed Steel 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal
Description
3/4" Mounted Ball Bearing, Standard Duty, Formed Steel 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PSU212N Pillow Blocks Ball Bearings - PSU212N - RegalRexnord
Milwaukee, WI, United States
Link-Belt PSU212N Pillow Blocks Ball Bearings
PSU212N
Link-Belt PSU212N Pillow Blocks Ball Bearings PSU212N
3/4" Mounted Ball Bearing, Standard Duty, Formed Steel 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

3/4" Mounted Ball Bearing, Standard Duty, Formed Steel 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PSU212N
Product Name Link-Belt PSU212N Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.7500 inch (19.05 mm)
Rated Speed 10000 rpm
Load Rating 2870 lbs (1302 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Ball Bushing Pillow Block SPB12OPN - TSPB-12-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 470 lbs (213 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Mounted Pillow Blocks - NMPPB - Boston Gear
Specs
Bearing Type Plain
Shaft Diameter 0.5000 to 1.5 inch (12.7 to 38.1 mm)
Housing Plastic / Polymer
View Details