RegalRexnord Link-Belt PSS223E Pillow Blocks Ball Bearings PSS223E

Description
1 7/16" Mounted Ball Bearing, Intermediate Duty, Stamped Steel 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal
Description
1 7/16" Mounted Ball Bearing, Intermediate Duty, Stamped Steel 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PSS223E Pillow Blocks Ball Bearings - PSS223E - RegalRexnord
Milwaukee, WI, United States
Link-Belt PSS223E Pillow Blocks Ball Bearings
PSS223E
Link-Belt PSS223E Pillow Blocks Ball Bearings PSS223E
1 7/16" Mounted Ball Bearing, Intermediate Duty, Stamped Steel 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

1 7/16" Mounted Ball Bearing, Intermediate Duty, Stamped Steel 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PSS223E
Product Name Link-Belt PSS223E Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.44 inch (36.51 mm)
Rated Speed 4800 rpm
Load Rating 5810 lbs (2635 kg)
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 975 lbs (442 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH215 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
Bearing Stainless Steel
View Details
Split Plummer (Pillow) Block Housings - SNLN 30 Series - SKF/Global
Specs
Bearing Type Plain (optional feature); Spherical Roller; CARB Toroidal Roller Bearings
Bearing / Housing Features Plummer Block; Split Housing
Shaft Diameter 4.33 to 11.02 inch (110 to 280 mm)
View Details
2 suppliers