RegalRexnord Link-Belt PSS216E Pillow Blocks Ball Bearings PSS216E

Description
1" Mounted Ball Bearing, Intermediate Duty, Stamped Steel 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal
Description
1" Mounted Ball Bearing, Intermediate Duty, Stamped Steel 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PSS216E Pillow Blocks Ball Bearings - PSS216E - RegalRexnord
Milwaukee, WI, United States
Link-Belt PSS216E Pillow Blocks Ball Bearings
PSS216E
Link-Belt PSS216E Pillow Blocks Ball Bearings PSS216E
1" Mounted Ball Bearing, Intermediate Duty, Stamped Steel 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

1" Mounted Ball Bearing, Intermediate Duty, Stamped Steel 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Supplier's Site
Pillow Block/Bearing Housing - 59512722 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
59512722
Pillow Block/Bearing Housing 59512722
PILLOW BLOCK BALL BEARING, 1 INCH MOUNTED BALL BEARING, INTERMEDIATE DUTY, STAMPED STEEL 2-BOLT PILLOW BLOCK, SETSCREW LOCKING, SINGLE LIP CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING, 1 INCH MOUNTED BALL BEARING, INTERMEDIATE DUTY, STAMPED STEEL 2-BOLT PILLOW BLOCK, SETSCREW LOCKING, SINGLE LIP CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number PSS216E 59512722
Product Name Link-Belt PSS216E Pillow Blocks Ball Bearings Pillow Block/Bearing Housing
Bearing Type Ball Ball
Shaft Securing Method Setscrew
Shaft Diameter 1 inch (25.4 mm)
Rated Speed 6800 rpm
Load Rating 3150 lbs (1429 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509024 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 4.57 inch (116 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
1
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3525 lbs (1599 kg)
View Details
Plummer Blocks -  - NTN Bearing Corporation
NTN Bearing Corporation
Specs
Bearing Type Cylindrical Roller; Spherical Roller; Tapered Roller
Bearing / Housing Features Plummer Block; Self-aligning
Shaft Diameter 0.9843 to 17.72 inch (25 to 450 mm)
View Details