W.M. Berg SPHERICAL PILLOW BLOCK BEARINGS PSJAM-14

Description
Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical Oil-Less
Datasheet
Description
Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical Oil-Less
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPHERICAL PILLOW BLOCK BEARINGS - PSJAM-14 - W.M. Berg
Cudahy, WI, United States
SPHERICAL PILLOW BLOCK BEARINGS
PSJAM-14
SPHERICAL PILLOW BLOCK BEARINGS PSJAM-14
Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical Oil-Less

Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency.
Berg offers many different options for your application.

  • Journal
  • Ball
  • Linear
  • Needle
  • Roller
  • Thrust
  • Spherical
  • Oil-Less
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Pillow Block Bearings
Product Number PSJAM-14
Product Name SPHERICAL PILLOW BLOCK BEARINGS
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346975 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Stainless Steel; Stainless Steel
Length 8.11 inch (206 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS315 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
View Details
0.625
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 1470 lbs (667 kg)
View Details
Specs
Housing Aluminum
Width 6 inch (152 mm)
Height 4.75 inch (121 mm)
View Details