RegalRexnord Link-Belt PPU219N Pillow Blocks Ball Bearings PPU219N

Description
1 3/16" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Fan & Blower Unit
Description
1 3/16" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Fan & Blower Unit

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PPU219N Pillow Blocks Ball Bearings - PPU219N - RegalRexnord
Milwaukee, WI, United States
Link-Belt PPU219N Pillow Blocks Ball Bearings
PPU219N
Link-Belt PPU219N Pillow Blocks Ball Bearings PPU219N
1 3/16" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Fan & Blower Unit

1 3/16" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Fan & Blower Unit

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PPU219N
Product Name Link-Belt PPU219N Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.19 inch (30.16 mm)
Rated Speed 8000 rpm
Load Rating 4390 lbs (1991 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP213 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Pillow Block Bearing, 10mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3937 inch (10 mm)
Housing Plastic / Polymer
Length 2.44 inch (62 mm)
View Details
SPAW/SPW/SFCW Heavy Duty Bearing Units -  - NTN Bearing Corporation
Specs
Bearing Type Spherical Roller
Shaft Diameter 1.97 to 5.51 inch (50 to 140 mm)
Housing Cast Iron
View Details