RegalRexnord Link-Belt PPCL219N Pillow Blocks Ball Bearings PPCL219N

Description
1 3/16" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Pillow Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal, Fan & Blower Unit
Description
1 3/16" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Pillow Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal, Fan & Blower Unit

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PPCL219N Pillow Blocks Ball Bearings - PPCL219N - RegalRexnord
Milwaukee, WI, United States
Link-Belt PPCL219N Pillow Blocks Ball Bearings
PPCL219N
Link-Belt PPCL219N Pillow Blocks Ball Bearings PPCL219N
1 3/16" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Pillow Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal, Fan & Blower Unit

1 3/16" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Pillow Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal, Fan & Blower Unit

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PPCL219N
Product Name Link-Belt PPCL219N Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 1.19 inch (30.16 mm)
Rated Speed 8000 rpm
Load Rating 4390 lbs (1991 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346975 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Stainless Steel; Stainless Steel
Length 8.11 inch (206 mm)
View Details
0.75
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1905 lbs (864 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details
Pillow Block-Mounted Bearings  -  Inch - BBXBLK-PB1312B - Quality Bearings & Components
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3133 to 0.3140 inch (7.96 to 7.98 mm)
View Details