1 3/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Low Backing Height Pillow Block, Eccentric Cam Locking Collar, Double Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | PLY319N |
| Product Name | Link-Belt PLY319N Pillow Blocks Ball Bearings |
| Bearing Type | Ball |
| Shaft Diameter | 1.19 inch (30.16 mm) |
| Rated Speed | 6100 rpm |
| Load Rating | 6320 lbs (2866 kg) |
| Housing | Cast Iron |