Product Family: Other Bearing; Line: Spherical Bearing
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | PLB7875R |
| Product Name | Link-Belt PLB7875R Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Bearing / Housing Features | Split Housing |
| Shaft Diameter | 2.95 inch (74.93 mm) |
| Load Rating | 41500 lbs (18821 kg) |
| Housing | Cast Iron |