Product Family: Other Bearing; Line: Spherical Bearing
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | PLB78220FR |
| Product Name | Link-Belt PLB78220FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Bearing / Housing Features | Split Housing |
| Shaft Diameter | 8.66 inch (220 mm) |
| Load Rating | 300000 lbs (136054 kg) |
| Housing | Cast Iron |