RegalRexnord Link-Belt PLB78140FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB78140FR

Description
140 mm Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Direct Shaft Mounted, Triple-Ring Metal Labyrinth Seal
Description
140 mm Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Direct Shaft Mounted, Triple-Ring Metal Labyrinth Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB78140FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB78140FR - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB78140FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB78140FR
Link-Belt PLB78140FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB78140FR
140 mm Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Direct Shaft Mounted, Triple-Ring Metal Labyrinth Seal

140 mm Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Direct Shaft Mounted, Triple-Ring Metal Labyrinth Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB78140FR
Product Name Link-Belt PLB78140FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 5.51 inch (140 mm)
Load Rating 166000 lbs (75283 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

1-7/16 in. ID, 4-19/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20723 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Bearing Stainless Steel
View Details
Split Plummer (Pillow) Block Housings - SAF Series - SKF/Global
Specs
Bearing Type Ball; Spherical Roller; CARB Toroidal Roller Bearings
Bearing / Housing Features Plummer Block; Split Housing
Shaft Diameter 1.19 to 10.5 inch (30.16 to 267 mm)
View Details
2 suppliers