110 mm Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Direct Shaft Mounted, Triple-Ring Metal Labyrinth Seal, Locknut and Washer Included, Two Spacer Rings Included
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | PLB78110FRT2K1 |
| Product Name | Link-Belt PLB78110FRT2K1 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Bearing / Housing Features | Split Housing |
| Shaft Diameter | 4.33 inch (110 mm) |
| Load Rating | 102000 lbs (46259 kg) |
| Housing | Cast Iron |