RegalRexnord Link-Belt PLB78100FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB78100FRC

Description
100 mm Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Direct Shaft Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap
Description
100 mm Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Direct Shaft Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB78100FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB78100FRC - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB78100FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB78100FRC
Link-Belt PLB78100FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB78100FRC
100 mm Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Direct Shaft Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap

100 mm Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Direct Shaft Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB78100FRC
Product Name Link-Belt PLB78100FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 3.94 inch (100 mm)
Load Rating 80000 lbs (36281 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL317 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.35 inch (85 mm)
View Details
2-3/8 in. ID, 9-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21238 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.72 inch (69.06 mm)
View Details