RegalRexnord Link-Belt PLB6935FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6935FRC

Description
Product Family: Other Bearing; Line: Spherical Bearing
Description
Product Family: Other Bearing; Line: Spherical Bearing

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB6935FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB6935FRC - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB6935FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB6935FRC
Link-Belt PLB6935FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6935FRC
Product Family: Other Bearing; Line: Spherical Bearing

Product Family: Other Bearing; Line: Spherical Bearing

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB6935FRC
Product Name Link-Belt PLB6935FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

2-15/16 in. ID, 10-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21547 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.09 inch (78.58 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508992 - RS Components, Ltd.
Specs
Shaft Diameter 2.36 inch (60 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Plain Type Pillow Block Bearing, 10mm - 80UP-10 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details