RegalRexnord Link-Belt PLB6923R Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6923R

Description
1 7/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal
Description
1 7/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB6923R Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB6923R - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB6923R Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB6923R
Link-Belt PLB6923R Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6923R
1 7/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal

1 7/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB6923R
Product Name Link-Belt PLB6923R Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 1.44 inch (36.51 mm)
Load Rating 35500 lbs (16100 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details
3/4 in. ID, 3.39 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-204-3/4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.1 inch (27.94 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS311 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
View Details
Link-Belt 21248Z Pillow Blocks Sleeve Bearings - 21248Z - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 3 inch (76.2 mm)
Bearing Bronze; Bronze
View Details