RegalRexnord Link-Belt PLB68M75FR4 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB68M75FR4

Description
75 mm Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, C4 Clearance Bearing
Description
75 mm Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, C4 Clearance Bearing

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB68M75FR4 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB68M75FR4 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB68M75FR4 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB68M75FR4
Link-Belt PLB68M75FR4 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB68M75FR4
75 mm Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, C4 Clearance Bearing

75 mm Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, C4 Clearance Bearing

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB68M75FR4
Product Name Link-Belt PLB68M75FR4 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 2.95 inch (75 mm)
Load Rating 58448 lbs (26507 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
0.375
Specs
Bearing Type Needle Roller
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 220 lbs (99.77 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.7874 inch (20 mm)
Bearing Stainless Steel
View Details