RegalRexnord Link-Belt PLB68M65R Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB68M65R

Description
65.00 mm Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal
Description
65.00 mm Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB68M65R Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB68M65R - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB68M65R Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB68M65R
Link-Belt PLB68M65R Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB68M65R
65.00 mm Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal

65.00 mm Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB68M65R
Product Name Link-Belt PLB68M65R Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 2.56 inch (65 mm)
Load Rating 41588 lbs (18861 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH215 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
Bearing Stainless Steel
View Details
8mm Nominal Bore size Pillow Block, made from 1.5mm thick sheet metal with a mounted ball bearing - A 7Z59MPF080L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.3150 inch (8 mm)
Load Rating 122 lbs (55.46 kg)
View Details