RegalRexnord Link-Belt PLB6895FD8 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6895FD8

Description
5 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System
Description
5 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB6895FD8 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB6895FD8 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB6895FD8 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB6895FD8
Link-Belt PLB6895FD8 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6895FD8
5 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System

5 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB6895FD8
Product Name Link-Belt PLB6895FD8 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 5.94 inch (151 mm)
Rated Speed 960 rpm
Load Rating 250000 lbs (113379 kg)
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Bearing Type Needle Roller
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 380 lbs (172 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509046 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Bearing Stainless Steel
View Details
Pillow Blocks-Locking Collar Type  -  Inch - BBXBLK-HCP20720 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Locking Collar
Shaft Diameter 1.25 inch (31.75 mm)
View Details
2 suppliers