RegalRexnord Link-Belt PLB6887FD8C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6887FD8C

Description
5 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System, Closed End Cap
Description
5 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System, Closed End Cap

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB6887FD8C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB6887FD8C - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB6887FD8C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB6887FD8C
Link-Belt PLB6887FD8C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6887FD8C
5 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System, Closed End Cap

5 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System, Closed End Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB6887FD8C
Product Name Link-Belt PLB6887FD8C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 5.44 inch (138 mm)
Rated Speed 1052 rpm
Load Rating 216000 lbs (97959 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
8mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PSCM08F032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3150 inch (8 mm)
Load Rating 396 lbs (179 kg)
View Details
AN 7874 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details