RegalRexnord Link-Belt PLB6883FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6883FR

Description
5 3/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal
Description
5 3/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB6883FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB6883FR - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB6883FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB6883FR
Link-Belt PLB6883FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6883FR
5 3/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal

5 3/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB6883FR
Product Name Link-Belt PLB6883FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 5.19 inch (132 mm)
Load Rating 190000 lbs (86168 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508999 - RS Components, Ltd.
Specs
Shaft Diameter 2.17 inch (55 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Bearing Stainless Steel
View Details
0.375
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 510 lbs (231 kg)
View Details
Specs
Housing Aluminum
Width 2.5 inch (63.5 mm)
Height 1.44 inch (36.58 mm)
View Details