RegalRexnord Link-Belt PLB6879FRK51 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6879FRK51

Description
4 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Special Housing/Bearing Fit
Description
4 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Special Housing/Bearing Fit

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB6879FRK51 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB6879FRK51 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB6879FRK51 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB6879FRK51
Link-Belt PLB6879FRK51 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6879FRK51
4 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Special Housing/Bearing Fit

4 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Special Housing/Bearing Fit

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB6879FRK51
Product Name Link-Belt PLB6879FRK51 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 4.94 inch (125 mm)
Load Rating 166000 lbs (75283 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH215 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details
Thomson Closed Type Super Ball Bushing Pillow Block SPB20 - TSPB-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 1500 lbs (680 kg)
View Details