RegalRexnord Link-Belt PLB6879FRD8CAT Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6879FRD8CAT

Description
Product Family: Other Bearing; Line: Spherical Bearing
Description
Product Family: Other Bearing; Line: Spherical Bearing

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB6879FRD8CAT Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB6879FRD8CAT - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB6879FRD8CAT Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB6879FRD8CAT
Link-Belt PLB6879FRD8CAT Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6879FRD8CAT
Product Family: Other Bearing; Line: Spherical Bearing

Product Family: Other Bearing; Line: Spherical Bearing

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB6879FRD8CAT
Product Name Link-Belt PLB6879FRD8CAT Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

1
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3525 lbs (1599 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details