RegalRexnord Link-Belt PLB6872FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6872FR

Description
4 1/2" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal
Description
4 1/2" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB6872FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB6872FR - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB6872FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB6872FR
Link-Belt PLB6872FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6872FR
4 1/2" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal

4 1/2" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB6872FR
Product Name Link-Belt PLB6872FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 4.5 inch (114 mm)
Load Rating 143000 lbs (64853 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Pillow Block Bearing, 12mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1226 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Plastic / Polymer
Length 2.56 inch (65 mm)
View Details
SPHERICAL PILLOW BLOCK BEARINGS - PSJAM-08 - W.M. Berg
Specs
Bearing Type Spherical Roller
Shaft Diameter 0.3150 inch (8 mm)
Housing Plastic / Polymer
View Details