4 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | PLB6871FRC |
| Product Name | Link-Belt PLB6871FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Bearing / Housing Features | Split Housing |
| Shaft Diameter | 4.44 inch (113 mm) |
| Load Rating | 143000 lbs (64853 kg) |
| Housing | Cast Iron |