RegalRexnord Link-Belt PLB6871FB Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6871FB

Description
4 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Felt Conact Seal
Description
4 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Felt Conact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB6871FB Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB6871FB - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB6871FB Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB6871FB
Link-Belt PLB6871FB Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6871FB
4 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Felt Conact Seal

4 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Felt Conact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB6871FB
Product Name Link-Belt PLB6871FB Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 4.44 inch (113 mm)
Rated Speed 690 rpm
Load Rating 143000 lbs (64853 kg)
Unlock Full Specs
to access all available technical data

Similar Products

0.25 Bore, Zinc Die Cast Bearing Block, With Bearing - A 7Z 4-F2608 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.2500 inch (6.35 mm)
Bearing Sintered Bronze
Housing Zinc Die Cast
View Details
Sliding Block - EGH20 CA -  - FHD Bearings Co., Ltd.
FHD Bearings Co., Ltd.
Specs
Bearing Type Ball
Load Rating 2318 lbs (1051 kg)
Bearing Bearing Steel
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509043 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 7.99 inch (203 mm)
View Details