RegalRexnord Link-Belt PLB6867FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6867FRC

Description
4 3/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap
Description
4 3/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB6867FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB6867FRC - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB6867FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB6867FRC
Link-Belt PLB6867FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6867FRC
4 3/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap

4 3/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB6867FRC
Product Name Link-Belt PLB6867FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 4.19 inch (106 mm)
Load Rating 1900 lbs (862 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

3 in. ID, 7-7/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21548 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.09 inch (78.58 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL315 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details