RegalRexnord Link-Belt PLB6863FRK51 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6863FRK51

Description
3 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Special Internal Clearance in Bearing
Description
3 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Special Internal Clearance in Bearing

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB6863FRK51 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB6863FRK51 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB6863FRK51 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB6863FRK51
Link-Belt PLB6863FRK51 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6863FRK51
3 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Special Internal Clearance in Bearing

3 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Special Internal Clearance in Bearing

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB6863FRK51
Product Name Link-Belt PLB6863FRK51 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 3.94 inch (100 mm)
Load Rating 102000 lbs (46259 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

2-15/16 in. ID, 7-7/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21547 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.09 inch (78.58 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL305 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508958 - RS Components, Ltd.
Specs
Shaft Diameter 1 inch (25.4 mm)
Housing Cast Iron; Cast iron
Length 5.5 inch (140 mm)
View Details
Pillow Block Ball Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Ball
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Stainless Steel
View Details