RegalRexnord Link-Belt PLB6855RC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6855RC

Description
Link-Belt PLB6855RC Spherical Roller Bearings PLB6800 Split-housed Pillow Block. Contact Rexnord for more details.
Description
Link-Belt PLB6855RC Spherical Roller Bearings PLB6800 Split-housed Pillow Block. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB6855RC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB6855RC - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB6855RC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB6855RC
Link-Belt PLB6855RC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6855RC
Link-Belt PLB6855RC Spherical Roller Bearings PLB6800 Split-housed Pillow Block. Contact Rexnord for more details.

Link-Belt PLB6855RC Spherical Roller Bearings PLB6800 Split-housed Pillow Block. Contact Rexnord for more details.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB6855RC
Product Name Link-Belt PLB6855RC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 5145 lbs (2333 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.4724 inch (12 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details