RegalRexnord Link-Belt PLB6855FD5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6855FD5

Description
3 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, D5 PenTac 5-Point Sealing System
Description
3 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, D5 PenTac 5-Point Sealing System

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB6855FD5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB6855FD5 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB6855FD5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB6855FD5
Link-Belt PLB6855FD5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6855FD5
3 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, D5 PenTac 5-Point Sealing System

3 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, D5 PenTac 5-Point Sealing System

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB6855FD5
Product Name Link-Belt PLB6855FD5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 3.44 inch (87.31 mm)
Rated Speed 2200 rpm
Load Rating 80000 lbs (36281 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Bearing, 20mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM2025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Plastic / Polymer
Length 3.86 inch (98 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.18 inch (30 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509015 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 2.99 inch (76 mm)
View Details
Sliding Block - HGH35 HA -  - FHD Bearings Co., Ltd.
FHD Bearings Co., Ltd.
Specs
Bearing Type Ball
Load Rating 2318 lbs (1051 kg)
Bearing Bearing Steel
View Details