RegalRexnord Link-Belt PLB6848D8 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6848D8

Description
Product Family: Other Bearing; Line: Spherical Bearing
Description
Product Family: Other Bearing; Line: Spherical Bearing

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB6848D8 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB6848D8 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB6848D8 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB6848D8
Link-Belt PLB6848D8 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6848D8
Product Family: Other Bearing; Line: Spherical Bearing

Product Family: Other Bearing; Line: Spherical Bearing

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB6848D8
Product Name Link-Belt PLB6848D8 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 3 inch (76.2 mm)
Load Rating 58500 lbs (26531 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509015 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 2.99 inch (76 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL326 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.12 inch (130 mm)
View Details
0.25 Bore, Zinc Die Cast Bearing Block, With Bearing - A 7Z 4-F2608 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.2500 inch (6.35 mm)
Bearing Sintered Bronze
Housing Zinc Die Cast
View Details