RegalRexnord Link-Belt PLB6847FD9 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6847FD9

Description
Link-Belt PLB6847FD9 Spherical Roller Bearings PLB6800F Split-housed Pillow Block. Contact Rexnord for more details.
Description
Link-Belt PLB6847FD9 Spherical Roller Bearings PLB6800F Split-housed Pillow Block. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB6847FD9 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB6847FD9 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB6847FD9 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB6847FD9
Link-Belt PLB6847FD9 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6847FD9
Link-Belt PLB6847FD9 Spherical Roller Bearings PLB6800F Split-housed Pillow Block. Contact Rexnord for more details.

Link-Belt PLB6847FD9 Spherical Roller Bearings PLB6800F Split-housed Pillow Block. Contact Rexnord for more details.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB6847FD9
Product Name Link-Belt PLB6847FD9 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509046 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH211 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
Bearing Stainless Steel
View Details
0.3125 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS313 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 40000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details
Plummer Blocks -  - NTN Bearing Corporation
NTN Bearing Corporation
Specs
Bearing Type Cylindrical Roller; Spherical Roller; Tapered Roller
Bearing / Housing Features Plummer Block; Self-aligning
Shaft Diameter 0.9843 to 17.72 inch (25 to 450 mm)
View Details