RegalRexnord Link-Belt PLB6847B Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6847B

Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Felt Contact Seal
Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Felt Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB6847B Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB6847B - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB6847B Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB6847B
Link-Belt PLB6847B Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6847B
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Felt Contact Seal

2 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Felt Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB6847B
Product Name Link-Belt PLB6847B Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 1039 rpm
Load Rating 58500 lbs (26531 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508964 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
1-5/16 in. ID, 6-11/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20721 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.7874 inch (20 mm)
Bearing Stainless Steel
View Details
Link-Belt 21232Z Pillow Blocks Sleeve Bearings - 21232Z - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 2 inch (50.8 mm)
Bearing Bronze; Bronze
View Details