RegalRexnord Link-Belt PLB6839D5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6839D5

Description
2 7/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, D5 PenTac 5-Point Sealing System
Description
2 7/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, D5 PenTac 5-Point Sealing System

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB6839D5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB6839D5 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB6839D5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB6839D5
Link-Belt PLB6839D5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6839D5
2 7/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, D5 PenTac 5-Point Sealing System

2 7/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, D5 PenTac 5-Point Sealing System

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB6839D5
Product Name Link-Belt PLB6839D5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 2.44 inch (61.91 mm)
Rated Speed 3400 rpm
Load Rating 41500 lbs (18821 kg)
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Bearing Type Needle Roller
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 330 lbs (150 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS308 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Sliding Block - EGH20 CA -  - FHD Bearings Co., Ltd.
FHD Bearings Co., Ltd.
Specs
Bearing Type Ball
Load Rating 2318 lbs (1051 kg)
Bearing Bearing Steel
View Details