RegalRexnord Link-Belt PLB6835BC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6835BC

Description
2 3/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Felt Contact Seal, Closed End Cap
Description
2 3/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Felt Contact Seal, Closed End Cap

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB6835BC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB6835BC - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB6835BC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB6835BC
Link-Belt PLB6835BC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6835BC
2 3/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Felt Contact Seal, Closed End Cap

2 3/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Felt Contact Seal, Closed End Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB6835BC
Product Name Link-Belt PLB6835BC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 2.19 inch (55.56 mm)
Rated Speed 1395 rpm
Load Rating 38000 lbs (17234 kg)
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 380 lbs (172 kg)
Housing Aluminum
View Details
Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details
Square Type Bearing Block Series - Model BB3 - Givens Engineering Inc.
Specs
Bearing Type Cylindrical Roller
Housing Aluminum
Length 2.69 inch (68.33 mm)
View Details