RegalRexnord Link-Belt PLB6827D5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6827D5

Description
1 11/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, D5 PenTac 5-Point Sealing System
Description
1 11/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, D5 PenTac 5-Point Sealing System

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB6827D5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB6827D5 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB6827D5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB6827D5
Link-Belt PLB6827D5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6827D5
1 11/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, D5 PenTac 5-Point Sealing System

1 11/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, D5 PenTac 5-Point Sealing System

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB6827D5
Product Name Link-Belt PLB6827D5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 1.69 inch (42.86 mm)
Rated Speed 5000 rpm
Load Rating 22000 lbs (9977 kg)
Unlock Full Specs
to access all available technical data

Similar Products

0.1875 Bore, Zinc Die Cast Bearing Block, With Bearing - A 7Z 4-F2606 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.1875 inch (4.76 mm)
Bearing Sintered Bronze
Housing Zinc Die Cast
View Details
Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL318 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.54 inch (90 mm)
View Details
Square Type Bearing Block Series - Model BB30 - Givens Engineering Inc.
Specs
Bearing Type Cylindrical Roller
Housing Aluminum
Length 5 inch (127 mm)
View Details