RegalRexnord Link-Belt PLB6823D8 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6823D8

Description
1 7/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System
Description
1 7/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB6823D8 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB6823D8 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB6823D8 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB6823D8
Link-Belt PLB6823D8 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6823D8
1 7/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System

1 7/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB6823D8
Product Name Link-Belt PLB6823D8 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 1.44 inch (36.51 mm)
Rated Speed 3982 rpm
Load Rating 20800 lbs (9433 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
1-5/16 in. ID, 4-19/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20721 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details
Plain Type Pillow Block Bearing, 20mm - 80UP-20 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details