RegalRexnord Link-Belt PLB6823D5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6823D5

Description
Product Family: Other Bearing; Line: Spherical Bearing
Description
Product Family: Other Bearing; Line: Spherical Bearing

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB6823D5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB6823D5 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB6823D5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB6823D5
Link-Belt PLB6823D5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB6823D5
Product Family: Other Bearing; Line: Spherical Bearing

Product Family: Other Bearing; Line: Spherical Bearing

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB6823D5
Product Name Link-Belt PLB6823D5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 1.44 inch (36.51 mm)
Rated Speed 5300 rpm
Load Rating 20800 lbs (9433 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
Sliding Block - HGH35 HA -  - FHD Bearings Co., Ltd.
FHD Bearings Co., Ltd.
Specs
Bearing Type Ball
Load Rating 2318 lbs (1051 kg)
Bearing Bearing Steel
View Details
Tapped Base Pillow Block Bearing Units - SUCPW207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
3 in. ID, 10-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21548 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.09 inch (78.58 mm)
View Details