RegalRexnord Link-Belt PLB68112FD8 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB68112FD8

Description
7" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System
Description
7" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB68112FD8 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB68112FD8 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB68112FD8 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB68112FD8
Link-Belt PLB68112FD8 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB68112FD8
7" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System

7" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, D8 Taconite Sealing System

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB68112FD8
Product Name Link-Belt PLB68112FD8 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 7 inch (178 mm)
Rated Speed 825 rpm
Load Rating 270000 lbs (122449 kg)
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Bearing Type Needle Roller
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 380 lbs (172 kg)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 2.36 inch (60 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509024 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 4.57 inch (116 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details