RegalRexnord Link-Belt PLB68112FD5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB68112FD5

Description
7" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, D5 PenTac 5-Point Sealing System
Description
7" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, D5 PenTac 5-Point Sealing System

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PLB68112FD5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PLB68112FD5 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PLB68112FD5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PLB68112FD5
Link-Belt PLB68112FD5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PLB68112FD5
7" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, D5 PenTac 5-Point Sealing System

7" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, D5 PenTac 5-Point Sealing System

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PLB68112FD5
Product Name Link-Belt PLB68112FD5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 7 inch (178 mm)
Rated Speed 1200 rpm
Load Rating 270000 lbs (122449 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP213 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7509024 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 4.57 inch (116 mm)
View Details
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN16 - TTWN-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 2100 lbs (952 kg)
View Details
Pillow-Block-PTFE Impregnated Bronze-Self-Align-LoTemp - PB4-1000-LT - Spyraflo, Inc.
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details