6 1/2" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | PLB68104FR |
| Product Name | Link-Belt PLB68104FR Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Bearing / Housing Features | Split Housing |
| Shaft Diameter | 6.5 inch (165 mm) |
| Load Rating | 255000 lbs (115646 kg) |
| Housing | Cast Iron |